EN
  • EN
  • DE

CISCO 70317 - Goobay RJ45 CAT6 S/FTP CU LDZH 3m

Part No CISCO 70317 - Goobay RJ45 CAT6 S/FTP CU LDZH 3m
Manufacturer CISCO
Catalog Cables
Description Goobay RJ45 CAT6 S/FTP CU LDZH 3m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385475-CISCO 70317 - Goobay RJ45 CAT6 S/FTP CU LDZH 3m
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 70317 - Goobay RJ45 CAT6 S/FTP CU LDZH 3m CAD Model

Description

The CISCO 70317 embodies the Goobay RJ45 CAT6 S/FTP CU LDZH 3m cable, a critical element for establishing robust and efficient network infrastructures. This cable is designed to ensure optimal performance in data transmission, supporting speeds of up to 10 Gbps across a 3-meter span. It features screened foiled twisted pairs (S/FTP), a configuration that significantly reduces electromagnetic interference and cross-talk, thus enhancing signal clarity and reliability. Constructed with copper (CU) conductors, the cable guarantees superior electrical conductivity and performance, ideal for supporting high-demand network applications and connectivity. The low-smoke zero halogen (LDZH) coating of the cable minimizes the emission of harmful gases if exposed to fire, contributing to a safer installation environment. Suitable for connecting a variety of network devices, including computers, servers, and switches, this CAT6 cable is a superior choice for creating a high-speed, secure, and compliant network cabling system.

You May Also Be Interested in

NetApp
Netapp 5M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess