EN
  • EN
  • DE
  • IT

CISCO 34-0772-01 - CISCO AC ADAPTER 13.8V DC 1.53A

Part No CISCO 34-0772-01 - CISCO AC ADAPTER 13.8V DC 1.53A
Manufacturer CISCO
Catalog Power Supply Units
Description CISCO AC ADAPTER 13.8V DC 1.53A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387187-CISCO 34-0772-01 - CISCO AC ADAPTER 13.8V DC 1.53A
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 34-0772-01 - CISCO AC ADAPTER 13.8V DC 1.53A CAD Model

Description

The CISCO 34-0772-01 AC adapter is tailored to provide efficient power conversion for Cisco's range of devices requiring a 13.8V DC power supply. With an output current of 1.53A, it ensures that connected devices receive a steady and reliable power flow, essential for maintaining optimal operational efficiency. This AC adapter is designed for use with a variety of Cisco equipment, acting as an indispensable part of your hardware setup to prevent power-related disruptions and maintain continuous device functionality. Its compact and durable design makes it easy to integrate into your existing network configuration, providing a seamless power solution that complements your Cisco devices. Whether it's for home or office use, this AC adapter is crafted to meet the high standards of performance and reliability that Cisco is known for.

You May Also Be Interested in

IBM
IBM 35P0858 - HE Power Supply 110/220VAC, 450W
Need more? Email Us
IBM
IBM 1722W POWER SUPPLY FOR E880 PSERIES
Need more? Email Us
IBM
TS4300 - 3555 power supply
Need more? Email Us
IBM
AC POWER SUPPLY, 1400W
Need more? Email Us
IBM
AC Power Supply - 1400W (200-240 VAC)
Need more? Email Us
IBM
V7000 PSU 580W
Need more? Email Us
IBM
37V PWRSUP
Need more? Email Us
IBM
Power Supply, 1700 watt
Need more? Email Us
IBM
675W PSU, AC w/fan
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess