EN
  • EN
  • DE

WM9713LGEFL/RV

Part No WM9713LGEFL/RV
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Cirrus Logic Inc.
Win Source Part Number 411128-WM9713LGEFL/RV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM9713LGEFL/RV CAD Model

Description

The WM9713LGEFL/RV is a low power audio codec designed by Cirrus Logic. This component is typically used in portable electronic devices to provide high quality audio playback and recording capabilities. It's a variation of the WM9713LGEFL, likely indicating a revision or specific configuration for particular application requirements.

Applications:

  • Portable Media Players (PMPs)
  • Smartphones
  • Tablet Computers
  • Handheld Gaming Devices
  • Digital Voice Recorders

Features:

  • Stereo audio codec with integrated ADC and DAC
  • Low power consumption for extended battery life
  • Integrated headphone amplifier
  • Microphone preamplifier with gain control
  • Support for various audio formats
  • I2C control interface
  • Advanced power management features

Benefits:

  • High-fidelity audio playback and recording
  • Extended battery life in portable devices
  • Simplified system design with integrated functions
  • Reduced bill of materials (BOM) cost
  • Flexible configuration options

Additional Details:

The WM9713LGEFL/RV is designed for optimal performance in portable audio systems. It supports a range of audio formats and sample rates, ensuring compatibility with different media types. The integrated headphone amplifier provides sufficient power to drive headphones, while the microphone preamplifier facilitates clear voice recording. The I2C interface allows for easy communication with a host processor. The '/RV' suffix potentially signifies a specific revision, voltage range, or operating temperature specification. It provides a cost-effective and efficient solution for integrating high-quality audio into portable devices. Further research into the specific '/RV' designation might reveal specialized application optimizations or component-level differences. The device's low power consumption is crucial for maintaining battery life in portable applications. The integration of multiple audio functions simplifies board design and reduces the overall footprint of the audio subsystem.

You May Also Be Interested in

Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
ams
Lowest to $3.2271
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0300 $60.0600
5+ $24.6408 $123.2040
8+ $23.8704 $190.9632
10+ $23.1000 $231.0000
13+ $22.3308 $290.3004
18+ $20.0208 $360.3744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess