The WM8980GEFL/RV is a highly integrated audio codec from Cirrus Logic, designed for portable applications requiring high-quality audio playback and recording. This device integrates various audio processing functions and amplifiers, making it suitable for use in smartphones, tablets, and other portable devices. The '/RV' suffix likely indicates a specific reel or tape packaging variant.
Applications:
- Smartphones
- Tablet Computers
- Portable Media Players
- Gaming Devices
- Digital Voice Recorders
Features:
- Stereo 24-bit ADC and DAC
- Integrated headphone amplifier with capless output
- Class D speaker driver with integrated charge pump
- Low power consumption for extended battery life
- Flexible digital audio interface (I2S, PCM)
- Programmable gain stages and ALC (Automatic Level Control)
- Digital mixing and volume control
- Beep generator
- I2C control interface
Benefits:
- High-Fidelity Audio: The 24-bit ADC and DAC provide excellent audio quality for both playback and recording.
- Extended Battery Life: Low power consumption ensures longer operating time for portable devices.
- Simplified Design: Integrated components reduce the need for external components, simplifying the design process.
- Versatile Functionality: Programmable features and flexible audio interface allow for customization to different application requirements.
- Compact Size: The small package makes it ideal for portable devices.
Additional Details:
The WM8980GEFL/RV incorporates comprehensive audio processing functions, including equalization, noise reduction, and dynamic range control. It supports a wide range of audio formats and sampling rates. The integrated Class D speaker driver delivers efficient power amplification, while the headphone amplifier provides a high-quality output for headphones without the need for external capacitors. The device is typically controlled via an I2C interface, enabling easy configuration and control by a host processor. Detailed specifications and application notes are available in the Cirrus Logic datasheet.