EN
  • EN
  • DE

WM8975G

Part No WM8975G
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Cirrus Logic Inc.
Win Source Part Number 411073-WM8975G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8975G CAD Model

Description

The WM8975G is a low power stereo codec designed by Cirrus Logic. It's known for delivering high-quality audio performance in portable audio applications. The device integrates stereo ADCs and DACs, offering a complete audio solution for recording and playback.

Applications:

  • Portable Media Players (PMPs)
  • Digital Voice Recorders
  • Mobile Phones
  • Netbooks
  • Gaming Devices

Features:

  • Stereo ADC and DAC with excellent signal-to-noise ratio (SNR)
  • Low power consumption for extended battery life
  • Integrated headphone amplifier with adjustable gain
  • Microphone pre-amplifier with adjustable gain
  • Digital volume control
  • 3D sound enhancement
  • I2C control interface
  • Flexible clocking options
  • Beep generator
  • Compact package size

Benefits:

  • High-fidelity audio reproduction for superior sound quality
  • Longer battery life in portable devices
  • Simplified system design and reduced component count
  • Enhanced audio experience with 3D sound
  • Easy integration and control via I2C interface
  • Versatile functionality for a wide range of applications

Additional Details:

The WM8975G provides high-quality stereo audio through its integrated ADCs and DACs. It’s designed to minimize power consumption, making it ideal for battery-powered devices. The built-in headphone amplifier offers adjustable gain, accommodating a variety of headphone impedances. The microphone pre-amplifier also features adjustable gain, enabling clear and crisp audio recording.

The device features digital volume control, allowing for precise audio level adjustments. The 3D sound enhancement feature enhances the audio experience by creating a more immersive soundstage. The I2C control interface allows for easy configuration and control of the codec's various functions.

The WM8975G also includes a beep generator, which can be used to provide audible feedback to the user. The flexible clocking options allow the codec to be used with different clock sources. Its compact package size makes it suitable for use in space-constrained applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess