EN
  • EN
  • DE

WM8770ASIFT/V

Part No WM8770ASIFT/V
Manufacturer Cirrus Logic Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104695-WM8770ASIFT/V
Categories OEM Parts(T-Z)
Manufacturer Cirrus Logic Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WM8770ASIFT/V CAD Model

Description

The WM8770ASIFT/V is a high-performance, low-power stereo audio codec designed by Cirrus Logic. This codec provides a complete audio solution for portable and consumer audio applications, integrating analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) with various mixing and processing functions.

Applications:

  • Portable Audio Players: Used in MP3 players, digital audio recorders, and other portable audio devices for high-quality audio playback and recording.
  • Personal Navigation Devices (PNDs): Integrated into GPS devices for audio output and voice prompts.
  • Mobile Phones: Employed in mobile phones for audio processing, hands-free operation, and voice communication.
  • Digital Cameras and Camcorders: Utilized in digital cameras and camcorders for audio recording and playback.
  • Gaming Consoles: Used in portable gaming consoles for immersive audio experiences.

Features:

  • Stereo ADC and DAC: Provides high-quality audio conversion for both recording and playback.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Integrated Headphone Amplifier: Drives headphones directly without external amplification.
  • Line Inputs and Outputs: Offers flexibility for connecting to external audio sources and amplifiers.
  • Digital Volume Control: Allows precise adjustment of audio levels.
  • I2S Interface: Simplifies connection to digital audio processors.

Benefits:

  • Superior Audio Performance: High SNR and low THD+N ensure clear and accurate audio reproduction.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Reduced Component Count: Integrated features minimize the need for external components.
  • Simplified Design: Easy-to-use interface simplifies system design and integration.
  • Cost-Effective Solution: Provides a complete audio solution at a competitive price.

Technical Specifications:

The WM8770ASIFT/V codec specifications include:

  • ADC SNR: Typically around 90dB.
  • DAC SNR: Typically around 98dB.
  • THD+N: Typically -80dB.
  • Sampling Rate: Supports sampling rates up to 48kHz.
  • Power Supply: Operates on a low voltage power supply (e.g., 3.3V).
  • Package: Available in a compact QFN package.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess