EN
  • EN
  • DE

WM8738GED

Part No WM8738GED
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Cirrus Logic Inc.
Win Source Part Number 410969-WM8738GED
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian WM8738GED CAD Model

Description

The WM8738GED is a high-performance stereo audio DAC (Digital-to-Analog Converter) designed by Cirrus Logic. It is commonly used in audio equipment where high-fidelity sound reproduction is crucial. The WM8738GED is well-suited for applications that demand accurate and detailed audio output, offering exceptional dynamic range and low distortion.

Applications:

  • High-end CD players
  • DVD players
  • AV receivers
  • Professional audio equipment
  • Digital mixing consoles
  • Studio monitors
  • High-resolution audio playback devices

Features:

  • High-performance stereo DAC
  • 24-bit audio resolution
  • Sampling rates up to 192 kHz
  • High dynamic range (typically 106 dB)
  • Low total harmonic distortion plus noise (THD+N)
  • Digital volume control
  • Single-ended voltage output
  • Integrated digital interpolation filter
  • Advanced multi-bit delta-sigma architecture
  • Low clock jitter sensitivity

Benefits:

  • Provides exceptional audio fidelity, ensuring accurate and detailed sound reproduction.
  • High dynamic range allows for a wide range of audio levels to be reproduced without distortion.
  • Low THD+N ensures minimal unwanted noise and distortion in the audio output.
  • Supports high sampling rates, enabling the playback of high-resolution audio formats.
  • Digital volume control provides precise and convenient adjustment of the output level.
  • The integrated digital interpolation filter reduces the need for external filtering components, simplifying the design process.
  • Suitable for professional audio applications due to its high performance and reliability.

The WM8738GED utilizes an advanced multi-bit delta-sigma architecture to achieve its high performance. This architecture ensures low noise and distortion, resulting in a clear and accurate audio output. The DAC supports sampling rates up to 192 kHz, making it suitable for high-resolution audio formats. Its high dynamic range and low THD+N specifications ensure that audio signals are reproduced with minimal distortion and noise. The integrated digital interpolation filter helps to reduce the need for external filtering components, simplifying the design process and reducing the overall cost of the system. The digital volume control allows for precise and convenient adjustment of the output level. The device's single-ended voltage output simplifies the interface to external amplifiers or other audio processing circuits. Overall, the WM8738GED is a high-performance stereo DAC that provides exceptional audio fidelity and is well-suited for a wide range of professional and high-end audio applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess