EN
  • EN
  • DE

WM8731LEFL/R

Part No WM8731LEFL/R
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Cirrus Logic Inc.
Win Source Part Number 410956-WM8731LEFL/R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8731LEFL/R CAD Model

Description

The WM8731LEFL/R is a low-power stereo codec featuring integrated microphone and headphone amplifiers, manufactured by Cirrus Logic. It is specifically designed for use in portable audio devices such as MP3 players, mobile phones, and other consumer electronics. The codec provides high-quality audio recording and playback capabilities with a focus on minimizing power consumption.

Applications

  • Portable media players
  • Mobile phones
  • USB audio interfaces
  • Voice recorders
  • Audio conferencing systems

Features

  • Stereo ADC and DAC
  • Integrated microphone preamplifier
  • Integrated headphone amplifier
  • Low power consumption
  • Flexible digital interface
  • Programmable gain control

Benefits

  • Enables high-fidelity audio recording and playback in portable devices.
  • Low power consumption extends battery life for portable applications.
  • Integrated amplifiers reduce the need for external components and save board space.
  • Flexible digital interface allows seamless integration with various processors and platforms.
  • Programmable gain control optimizes audio levels for different use cases.

Additional Details

The WM8731LEFL/R incorporates a stereo ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter), enabling both audio recording and playback functionalities. The integrated microphone preamplifier ensures high-quality audio capture from microphone sources, while the integrated headphone amplifier allows for direct connection to headphones, eliminating the need for an external amplifier. The codec is designed to operate from a low voltage supply, minimizing power consumption. Its flexible digital interface facilitates easy integration with different processors and platforms. Programmable gain control allows for precise adjustment of audio levels to achieve optimal performance. The compact package makes it suitable for space-constrained applications. The WM8731LEFL/R is tailored to meet the demanding requirements of high-quality audio in portable devices and various consumer electronics applications.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $4.8972
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
Lowest to $5.3111
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8821 $62.1747
16+ $7.2880 $116.6080
25+ $7.0602 $176.5050
34+ $6.8324 $232.3016
44+ $6.6047 $290.6068
59+ $5.9215 $349.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess