The WM1817GEB/RV is a highly integrated, low power audio codec designed by Cirrus Logic. It's optimized for portable audio applications, providing high-fidelity audio playback and recording capabilities. The codec supports various audio formats and sampling rates, making it suitable for a wide range of devices.
Applications
- Portable media players
- Mobile phones
- Tablet computers
- Digital voice recorders
- Bluetooth headsets
Features
- High-performance stereo audio codec
- Low power consumption
- Integrated headphone amplifier
- Multiple audio input/output channels
- Support for various audio formats (e.g., MP3, AAC, WAV)
- Advanced power management features
- Flexible digital audio interface
Benefits
- Enhanced audio quality for playback and recording
- Extended battery life in portable devices due to low power operation
- Reduced component count and board space due to high integration
- Simplified system design with flexible audio interface options
- Improved user experience with support for multiple audio formats
Technical Details
The WM1817GEB/RV typically includes features such as a stereo ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter). It supports sampling rates up to 192kHz, providing high-resolution audio. The integrated headphone amplifier delivers clear and powerful audio to headphones. Power management features optimize power consumption based on the current audio activity. The digital audio interface is configurable to support various protocols, such as I2S and PCM. The specific package type (GEB/RV) refers to a specific physical package and possibly tape & reel, impacting handling and mounting during manufacturing.