EN
  • EN
  • DE

WM1614LGEFL/RV

Part No WM1614LGEFL/RV
Manufacturer Cirrus Logic Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 402431-WM1614LGEFL/RV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM1614LGEFL/RV CAD Model

Description

The Cirrus Logic WM1614LGEFL/RV is a highly integrated, low-power audio codec designed for mobile devices and portable audio applications. Building upon Cirrus Logic's expertise in audio processing, this codec offers a combination of high-fidelity audio performance, efficient power management, and a comprehensive set of features tailored for demanding consumer electronics. It's a popular choice for smartphones, tablets, and other portable devices where audio quality and battery life are critical.

Applications:

  • Smartphones: Enhances audio for calls, music, video, and gaming.
  • Tablets: Delivers immersive audio for multimedia consumption and content creation.
  • Portable Media Players: Provides high-quality audio playback for music and videos.
  • Digital Voice Recorders: Captures clear and detailed audio recordings.
  • Bluetooth Speakers: Enables wireless audio streaming with improved sound quality.

Features:

  • High-Resolution Audio Support: Capable of handling high-resolution audio formats for superior fidelity.
  • Low Power Consumption: Optimizes power usage to extend battery life.
  • Integrated Headphone Amplifier: Delivers robust and clear audio output to headphones.
  • Advanced Noise Cancellation: Reduces background noise for clearer audio and voice calls.
  • Flexible Audio Routing: Allows for versatile audio signal management.

Benefits:

  • Superior Audio Experience: Provides rich and detailed audio for enhanced listening.
  • Extended Battery Life: Reduces power consumption for longer device operation.
  • Simplified System Design: Integrates multiple functions into a single IC.
  • Improved Voice Clarity: Reduces noise for clearer communication.
  • Versatile Audio Connectivity: Supports a variety of audio devices and configurations.

The Cirrus Logic WM1614LGEFL/RV stands out for its ability to deliver high-resolution audio while maintaining low power consumption. This makes it an ideal solution for mobile devices where audio quality and battery life are equally important. The integrated headphone amplifier ensures that users can enjoy their music with clear and powerful sound, while the advanced noise cancellation technology minimizes background noise for a more immersive listening experience. The flexible audio routing capabilities provide manufacturers with greater control over the audio signal path, allowing them to customize the audio performance to meet the specific needs of their products.

This audio codec is particularly well-suited for applications where high-quality audio is a key differentiator. Its ability to handle high-resolution audio formats makes it ideal for smartphones and tablets that are used for music playback, video streaming, and gaming. The codec's low power consumption also makes it a popular choice for portable media players and other battery-powered devices. Cirrus Logic's reputation for innovation and quality is evident in the WM1614LGEFL/RV, making it a trusted choice for manufacturers looking to enhance the audio capabilities of their mobile products.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Lowest to $1.6320

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 804 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess