The SS5340CZZR is a high-performance Class D audio amplifier from Cirrus Logic. It's designed for portable audio devices, Bluetooth speakers, and other applications requiring efficient audio amplification. This integrated circuit delivers high-fidelity audio while minimizing power consumption, extending battery life in portable devices.
Applications:
- Portable audio players
- Bluetooth speakers
- Mobile phones
- Tablets
- USB speakers
Features:
- High efficiency Class D operation
- Low quiescent current
- Integrated stereo headphone amplifier
- Advanced power management
- Short-circuit and thermal protection
- I2C control interface
- Pop and click suppression circuitry
- Selectable gain settings
Benefits:
- Extended battery life: The Class D amplifier design ensures high efficiency, minimizing power consumption and maximizing battery life in portable devices.
- High-fidelity audio: Delivers clear and accurate audio reproduction, enhancing the listening experience.
- Reduced system cost: Integrated features such as the headphone amplifier and protection circuitry reduce the need for external components, lowering overall system cost.
- Compact size: The small package size allows for integration into space-constrained applications.
- Simplified design: The I2C control interface simplifies system design and allows for flexible configuration.
- Reliable operation: Short-circuit and thermal protection features ensure reliable operation even under demanding conditions.
Technical Specifications:
The SS5340CZZR typically operates from a 2.5V to 5.5V supply voltage. It provides a specified output power depending on the load impedance and supply voltage, often in the range of several watts per channel. Key performance parameters include THD+N (Total Harmonic Distortion + Noise), SNR (Signal-to-Noise Ratio), and efficiency. The specific values for these parameters can be found in the Cirrus Logic SS5340CZZR datasheet.
The integrated headphone amplifier supports various headphone impedances and provides low distortion audio output. The I2C interface allows for control of various parameters, including gain, volume, and mute. Advanced power management features minimize power consumption in standby mode.