EN
  • EN
  • DE

EP7312-CVZ-90

Part No EP7312-CVZ-90
Manufacturer Cirrus Logic Inc.
Catalog Embedded - Microprocessors
Description IC MPU EP7 90MHZ 208LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM7TDMI Microprocessor IC series 1 Core, 32-Bit 90MHz 208-LQFP
Manufacturer Cirrus Logic Inc.
Series EP7
Package Tray
Part Status Obsolete
Core Processor ARM7TDMI
Speed 90MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 208-LQFP
Case / Package 208-LQFP
Family Name EP7312
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 598-1239, -598-1239
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918377-EP7312-CVZ-90
Ultra Librarian 3D Model Ultra Librarian EP7312-CVZ-90 CAD Model

Description

The Cirrus Logic Inc. EP7312-CVZ-90 is an obsolete ARM7TDMI microprocessor IC series 1 core with a 32-bit 90MHz speed.

  • Speed: 90MHz
  • Popularity: high
  • Supply and Demand Status: balanced
  • Package: 208-LQFP

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess