EN
  • EN
  • DE

EG-2101CA 125.000000MHZ

Part No EG-2101CA 125.000000MHZ
Manufacturer Cirrus Logic Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cirrus Logic Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822377-EG-2101CA 125.000000MHZ
Ultra Librarian 3D Model Ultra Librarian EG-2101CA 125.000000MHZ CAD Model

Description

The EG-2101CA 125.000000MHZ is a crystal oscillator manufactured by Cirrus Logic Inc. It is a high-performance, low-jitter clock source designed for a variety of applications requiring precise timing and frequency stability. Crystal oscillators like this are essential components in electronic circuits, providing the stable clock signal needed for synchronous operation.

Applications:

  • Networking Equipment: Routers, switches, and other network devices for timing and synchronization.
  • Data Centers: Servers and storage systems for high-speed data transfer and processing.
  • Telecommunications: Base stations, mobile devices, and other telecom equipment for accurate signal generation.
  • Audio and Video Equipment: Professional audio interfaces, video processing units, and broadcast equipment for precise timing.
  • Test and Measurement Instruments: Oscilloscopes, signal generators, and other instruments requiring stable clock signals.

Features:

  • Output Frequency: 125.000000 MHz
  • Output Signal Type: CMOS
  • Supply Voltage: Typically 3.3V or 2.5V (consult datasheet)
  • Frequency Stability: High stability over temperature variations
  • Low Jitter: Minimizes timing errors and improves signal integrity
  • Operating Temperature Range: Wide range, typically -40°C to +85°C (consult datasheet)
  • Package: Surface mount package for easy integration
  • Enable/Disable Function: Some models may include an enable/disable control pin

Benefits:

  • Precise Timing: Provides a stable and accurate clock signal for reliable system operation.
  • Low Jitter: Reduces timing errors, resulting in improved signal integrity and performance.
  • Wide Temperature Range: Operates reliably in a variety of environments.
  • Easy Integration: Surface mount package simplifies board design and assembly.
  • Cost-Effective: Provides a high-performance clock source at a competitive price.
  • Reliable Performance: Designed for long-term stability and reliability.

Additional Details:

Crystal oscillators like the EG-2101CA 125.000000MHZ use the piezoelectric effect of a quartz crystal to generate a highly stable frequency. The crystal is precisely cut and tuned to resonate at the desired frequency. The oscillator circuit maintains the crystal's oscillation and provides a buffered output signal. Jitter performance is critical for high-speed data transmission and processing, and this oscillator is designed to minimize jitter. Refer to the specific datasheet for detailed electrical characteristics, including frequency stability over temperature, supply voltage requirements, and output signal characteristics. The exact package type also influences the physical dimensions and mounting requirements.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess