EN
  • EN
  • DE

CS8416

Part No CS8416
Manufacturer Cirrus Logic Inc.
Catalog END - OF - LIFE
Description 192 kHZ DIGITAL AUDIO INTERFACE RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 1163486-CS8416
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS8416 CAD Model

Description

The CS8416, manufactured by Cirrus Logic Inc., is a low-jitter digital audio interface transceiver. It is commonly used to transmit and receive digital audio data in a variety of audio equipment. This chip supports several industry-standard formats, making it a versatile solution for interfacing between different audio devices.

Applications

  • Digital audio receivers (DARs)
  • Digital audio transmitters (DATs)
  • Audio mixing consoles
  • Digital signal processors (DSPs)
  • A/V receivers

Features

  • Supports S/PDIF, AES/EBU, and IEC60958 digital audio formats
  • Low-jitter clock recovery
  • Integrated PLL (Phase-Locked Loop)
  • Multiple input and output channels
  • Sampling frequency range up to 192 kHz
  • 24-bit audio data support

Benefits

  • High-quality digital audio transmission and reception
  • Reduced jitter for improved audio clarity
  • Flexible interface options for various audio devices
  • Easy integration into existing audio systems
  • Supports high-resolution audio formats
  • Reliable and stable performance

Additional Details

The CS8416 utilizes a sophisticated phase-locked loop (PLL) to recover the clock signal from the incoming digital audio stream. This PLL is designed to minimize jitter, ensuring a clean and accurate audio signal. The device supports a wide range of sampling frequencies, up to 192 kHz, allowing it to handle high-resolution audio formats. It supports 24-bit audio data, providing a wide dynamic range. The CS8416's versatility stems from its support for multiple digital audio formats, including S/PDIF, AES/EBU, and IEC60958. This allows it to interface with a wide variety of audio equipment, regardless of the specific format used. It is often used in applications where a reliable and high-quality digital audio interface is required.

The CS8416 is a popular choice for audio equipment manufacturers due to its performance and ease of integration. Its ability to reduce jitter and support high-resolution audio formats makes it suitable for demanding audio applications. The integrated PLL simplifies the design process and reduces the number of external components required. Overall, the CS8416 provides a robust and cost-effective solution for digital audio interfacing.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5641 $60.5128
19+ $6.2070 $117.9330
29+ $6.0129 $174.3741
40+ $5.8189 $232.7560
52+ $5.6249 $292.4948
69+ $5.0427 $347.9463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess