EN
  • EN
  • DE
  • IT

CS5361-KZZR

Part No CS5361-KZZR
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT SRL 192KHZ 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Reel - TR
Status Active
Type ADC, Audio
Resolution (Bits) 24 b
Sampling Rate 192k
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -10°C to 70°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 1030490-CS5361-KZZR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CS5361
Introduction Date February 05, 2001
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CS5361-KZZR CAD Model

Description

The Cirrus Logic Inc. CS5361-KZZR is a 24-bit audio Analog-to-Digital Converter (ADC) that comes in a 24-TSSOP package.

  • Type: 24-bit Audio Analog-to-Digital Converter (ADC)
  • Package: 24-TSSOP
  • Interface: Serial Data
  • Voltage Supply: Analog and Digital
  • Sampling Rate: 192k
  • Temperature Range: -10°C to 70°C
  • Applications: Audio Applications
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Estimated EOL Date: 2023

You May Also Be Interested in

Texas Instruments
IC ISOLATED MOD 16BIT 78K 8SOIC
Lowest to $23.4587
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 96K 16SOIC / DAC, Audio 24 b 96k SPI 16-SOIC
Lowest to $43.6992
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-SOIC
Lowest to $115.6427
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / ADC, Audio 24 b 32k ~ 96k I2C, SPI 44-LQFP (10x10)
Lowest to $36.6075
Analog Devices Inc.
IC MODULATOR 16BIT 39K 8SOIC
Lowest to $3.5883
Asahi Kasei Microsystems
IC ADC/AUDIO 24BIT 8K-216K 28SOP / ADC, Audio 24 b 8k ~ 216k Serial 28-SOP
Need more? Email Us
Analog Devices Inc.
IC AAF/ADC 12BIT 40M 100TQFP
Lowest to $84.3659
Analog Devices Inc.
IC CDS CORRELATD DBL 56M 48LQFP / CDS (Correlated Double Sampler) 56M 48-LQFP (7x7)
Need more? Email Us
Analog Devices Inc.
12-BIT R/D CONVERTER / R/D Converter 12 b Serial, Parallel 44-LQFP (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2459 $59.4426
33+ $3.4839 $114.9687
50+ $3.3750 $168.7500
69+ $3.2661 $225.3609
89+ $3.1573 $280.9997
119+ $2.8307 $336.8533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,810 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess