EN
  • EN
  • DE

CS4335-BS

Part No CS4335-BS
Manufacturer Cirrus Logic Inc.
Catalog END - OF - LIFE
Description 8-Pin, 24-Bit, 96 kHz Stereo D/A Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 1163160-CS4335-BS
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS4335-BS CAD Model

Description

The CS4335-BS is a stereo digital-to-analog converter (DAC) from Cirrus Logic. This device is designed for high-fidelity audio playback in various consumer audio applications. Being marked as END-OF-LIFE, it is important to note that this component is no longer in production and may be difficult to source.

Applications

  • CD Players: Used in CD players to convert the digital audio signal into an analog signal for playback.
  • DVD Players: Similar to CD players, it's used in DVD players to process audio output.
  • Home Theater Systems: Integrated into home theater systems for high-quality audio conversion.
  • Digital Audio Workstations (DAWs): Older DAWs or audio interfaces may have utilized this DAC for audio output.
  • Set-Top Boxes: Could be found in set-top boxes requiring audio output capabilities.

Features

  • Stereo DAC: Provides two channels of digital-to-analog conversion.
  • Low Power Consumption: Designed to operate efficiently, minimizing power usage.
  • High Signal-to-Noise Ratio (SNR): Delivers clear and high-quality audio output.
  • Low Total Harmonic Distortion (THD): Ensures minimal distortion in the audio signal.
  • Oversampling Digital Filter: Includes an oversampling digital filter for improved audio performance.
  • Integrated Volume Control: Often features integrated volume control capabilities.

Benefits

  • High-Fidelity Audio: Provides excellent audio quality with minimal noise and distortion.
  • Efficient Power Usage: Low power consumption makes it suitable for portable and energy-conscious devices.
  • Compact Design: Its small form factor allows for integration into various audio devices.
  • Reliable Performance: Designed to deliver consistent and reliable audio conversion.
  • Cost-Effective Solution: Was likely a cost-effective option for audio processing in its prime.

Additional Details

The CS4335-BS typically supports standard audio formats and interfaces. It operates on a specific voltage range, as detailed in its datasheet. The package type and pin configuration also vary depending on the specific model. As an end-of-life product, sourcing datasheets and application notes might be necessary for repair or replacement purposes. Always refer to the official Cirrus Logic documentation for detailed specifications.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess