EN
  • EN
  • DE

CS4272-CZZ

Part No CS4272-CZZ
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description IC CODEC AUD 24BIT 114DB 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Tube
Type Stereo Audio
Data Interface PCM
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 114 / 114
Supply Voltage , Analog 4.75V ~ 5.25V
Supply Voltage , Digital 3.1V ~ 5.25V
Temperature Range - Operating -10°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number CS4272
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 713974-CS4272-CZZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS4272-CZZ CAD Model

Description

The CS4272-CZZ is a stereo audio type electronic component that comes in a 28-TSSOP supplier device package by Cirrus Logic Inc.

  • Popularity: low popularity
  • Supply and Demand Status: balance
  • Packaging: tube
  • Data Interface: PCM
  • Resolution (bits): 24 b
  • Number of ADCs/DACs: 2/2
  • Component Type: Sigma Delta
  • Dynamic Range, ADCs/DACs (db) Typ: 114/114
  • Temperature Range - Operating: -10°C ~ 70°C
  • Manufacturer Package: 28-TSSOP
  • Family Part Number: CS4272
  • Manufacturer Pack Quantity: 50
  • MSL Level: 3 (168 Hours)
  • Supply Voltage, Analog: 4.75V ~ 5.25V
  • Supply Voltage, Digital: 3.1V ~ 5.25V

You May Also Be Interested in

Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4541 $51.5361
44+ $2.2959 $101.0196
68+ $2.2167 $150.7356
98+ $2.0583 $201.7134
127+ $1.9792 $251.3584
158+ $1.9000 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess