EN
  • EN
  • DE

CS4213D-CNZ

Part No CS4213D-CNZ
Manufacturer Cirrus Logic Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cirrus Logic Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821011-CS4213D-CNZ
Ultra Librarian 3D Model Ultra Librarian CS4213D-CNZ CAD Model

Description

The CS4213D-CNZ is a low-power stereo audio codec manufactured by Cirrus Logic. It is designed for portable audio applications and provides high-quality audio playback and recording capabilities. Audio codecs like the CS4213D-CNZ convert analog audio signals into digital data and vice-versa.

Applications

  • Portable audio players
  • Mobile phones
  • Tablets
  • Notebook computers
  • USB audio devices

Features

  • Stereo audio playback and recording
  • Low power consumption
  • Integrated headphone amplifier
  • I2S digital audio interface
  • Flexible sampling rates

Benefits

  • High-quality audio performance
  • Extended battery life
  • Reduced system cost
  • Simplified system design
  • Compact form factor

The CS4213D-CNZ features a built-in headphone amplifier, eliminating the need for an external amplifier in many applications. It supports various audio sampling rates, allowing for compatibility with different audio formats. The I2S digital audio interface simplifies the connection to other digital audio components, such as microcontrollers and digital signal processors.

Key Specifications (Typical):

  • SNR (Signal-to-Noise Ratio): 98 dB (Playback), 94 dB (Recording)
  • THD+N (Total Harmonic Distortion + Noise): -85 dB
  • Power Consumption: Typically less than 10 mW
  • Supply Voltage: 1.8V to 3.3V
  • Package: QFN (Quad Flat No-Lead)

The CS4213D-CNZ is designed for low-power operation, making it ideal for battery-powered devices. The high SNR and low THD+N ensure clear and accurate audio reproduction. The small QFN package size enables its use in compact portable devices. Cirrus Logic's audio codecs are renowned for their sound quality and reliability, making the CS4213D-CNZ a suitable choice for a range of audio applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Others
Lowest to $0.3269
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess