EN
  • EN
  • DE

CS4210A-CNZ

Part No CS4210A-CNZ
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description IC LOW PWR HD AUDIO CODEC 36QFN / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Cirrus Logic Inc.
Package Tray
Product Status Obsolete
Standard Package 60 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 737725-CS4210A-CNZ
Ultra Librarian 3D Model Ultra Librarian CS4210A-CNZ CAD Model

Description

The 737725-CS4210A-CNZ is an integrated circuit (IC) belonging to the interface - CODECS category.

  • Manufacturer: Cirrus Logic Inc.
  • Status: part of the obsolete series.
  • Package: tray package
  • Standard Package Quantity: 60 pieces.
  • Mounting Type: not specified.
  • Package/Case: details are not specified.
  • Supplier Device Package: information is also unavailable.
  • ECCN Code: EAR99
  • REACH: not affected by REACH regulations
  • HTSUS Code: 8542.39.0001.
  • MSL: 3, allowing it to withstand 168 hours of exposure.

You May Also Be Interested in

Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2444 $58.3992
44+ $2.6623 $117.1412
68+ $2.5791 $175.3788
93+ $2.4960 $232.1280
120+ $2.4128 $289.5360
161+ $2.1633 $348.2913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess