EN
  • EN
  • DE

CS35L19-CNZ

Part No CS35L19-CNZ
Manufacturer Cirrus Logic Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cirrus Logic Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821001-CS35L19-CNZ
Ultra Librarian 3D Model Ultra Librarian CS35L19-CNZ CAD Model

Description

The CS35L19-CNZ is a smart audio amplifier from Cirrus Logic, designed for use in portable devices such as smartphones and tablets. It functions as a Class D amplifier, which is known for its high efficiency and ability to deliver high-quality audio while consuming minimal power. This amplifier includes advanced features such as speaker protection, battery management, and a digital audio interface, all designed to enhance the audio experience and extend battery life. Cirrus Logic designs these parts for optimal audio performance.

Applications:

  • Smartphones: Used as the main audio amplifier for driving the internal speaker.
  • Tablets: Provides amplified audio output for multimedia playback and communication.
  • Portable Gaming Consoles: Enhances the audio experience for gamers.
  • Portable Media Players: Improves audio quality for music and video playback.
  • Laptop Computers: Integrated into the audio system to provide clear and loud sound output.

Features:

  • Class D Amplifier: High efficiency and low power consumption.
  • Speaker Protection: Prevents damage to speakers from over-voltage and over-current conditions.
  • Battery Management: Optimizes power usage to extend battery life.
  • Digital Audio Interface: Facilitates high-quality digital audio input and processing.
  • Low Noise and Distortion: Ensures clear and crisp audio output.
  • Adaptive Gain Control: Dynamically adjusts the gain to prevent clipping and optimize audio levels.

Benefits:

  • Enhanced Audio Quality: Delivers a clearer, louder, and more immersive audio experience.
  • Extended Battery Life: Efficient power usage helps to extend the battery life of portable devices.
  • Speaker Protection: Protects speakers from damage, ensuring their longevity.
  • Reduced Heat Generation: High efficiency minimizes heat, improving device performance.
  • Improved User Experience: Provides a superior audio experience for users.

The CS35L19-CNZ is engineered for ease of integration into portable devices, requiring minimal external components. It is optimized to work with low supply voltages, making it suitable for battery-powered applications. The digital audio interface ensures seamless communication with other audio processing components. This amplifier plays a crucial role in delivering high-quality audio in portable devices, balancing performance, efficiency, and protection features. Its compact size and low power consumption make it an ideal choice for modern mobile devices.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess