EN
  • EN
  • DE

CDB4265

Part No CDB4265
Manufacturer Cirrus Logic Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR CS4265 CODEC / Evaluation Board For CS4265
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Cirrus Logic Inc.
Main Purpose Audio, CODEC
Embedded No
Utilized IC / Part CS4265
Primary Attributes Stereo, 24-Bit, 192kHz Sample Rate
Secondary Attributes Graphic User Interface, S/PDIF/I2S/I2C/SPI Interface
Supplied Contents Board(s), Cable(s)
Win Source Part Number 771797-CDB4265
Popularity Medium
Supply and Demand Status Limited
Family Name CDB4265
Introduction Date January 11, 2005
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian CDB4265 CAD Model

Description

The CDB4265 from Cirrus Logic Inc. is a development board kit.

  • Applications: Audio and codec
  • Contents: Board(s) and cable(s)
  • Sample Rate: Stereo, 24-bit, 192kHz
  • IC/Part: CS4265
  • Interface: Graphic user interface, S/PDIF/I2S/I2C/SPI
  • Family: CDB4265
  • Introduction Date: January 11, 2005
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess