EN
  • EN
  • DE

EC3A05H-E

Part No EC3A05H-E
Manufacturer Cincon Electronics Co. LTD
Catalog DC DC Converters
Description DC DC CONVERTER +/-12V 3W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 9V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Max) 125mA, 125mA
Power (Watts) 3 W
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Features OCP, SCP, UVLO
Temperature Range - Operating -40°C ~ 100°C (With Derating)
Efficiency 80%
Mounting Type Through Hole
Case / Package 24-DIP Module, 14 Leads
Size / Dimension 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Approval Agency CE, cURus
Standard Number 60950-1;5;9;7;10;8;3;4;2;3;1;19;1528;2057;602360;620;785;544;5884;6087;5643;626;505;175;3838;4022;3550;454;2622;507;179;2277;600062;600443;51;4161;2034;1776;102;3040;49;2721;5245;603;2037;2039;1738;1286;4369;2041;283;2387;600039;935;2166;3498;2551;5305;3182;1939;5843;3986;2244;448;670;600060;1016;1866;150;5276;1589;2725;490;811;14;2392;2129;390;555;488;4457;10;1778;2183;600330;596;600059;835;4078;189;945;20;846;1261;2351;600;5061;1568;497;308;132;445;285;296;3175;893;1951;5619;4400;2309;3647;1102;742;62;732;1470;269;818;0;107665;89369;89415;89416;89442;89370;107657;107627;89371;89372;107778;107829;107630;107802;107782;71951;56136;9237;56137;56139;9238;86449;86450;59626;131217;9239;9240;63333;92765;92766;86474;92763;92764;86454;23680;9241;80371;59627;84547;84548;56146;23683;59628;131216;133161;86455;86456;61587;89453;107774;107820;89373;107823;89374;107667;89449;89417;125328;109768;107651;129766;107616;107753;107664;107785;89443;107796;107818;13868;107617;89375;89455;59397;107645;89418;89419;89420;89450;89452;107809;89384;89385;107792;89447;89386;89426;107754;107777;107797;107784;107824;107776;129698;129694;89387;89388;107770;89389;107734;89390;129703;107772;89391;89448;140078;89392;89427;89428;107762;107794;107626;107752;129695;107769;89393;89394;107629;89401;89345;89430;129693;129710;107739;89346;107746;89347;89431;107646;107620;89348;89432;89349;107653;107744;89350;107795;107636;107759;107760;128089;128088;107639;89351;89352;107801;89457;89353;89433;128087;128091;140074;140075;107619;137823;89404;89434;89405;89363;89364;107825;128098;36792;101893;107827;107822;107828;107831;107830;89409;107660;107743;107650;107644;107663;89437;107780;107742;107821;107631;129711;107637;129700;129701;129702;129707;107766;89365;107661;89366;129696;107655;129699;129709;89395;89367;107773;89396;89402;107618;107625;107662;107816;89397;107750;107811;107736;107738;128090;128092;140077;140076;89398;89403;36794;107814;107755;107741;107669;107788;107771;89429;129697;129704;107763;89456;107641;107633;107819;107640;107632;107622;107757;89399;129708;107775;89400;89410;89368;129706;89411;89412;129705;107652;89438;89413;107638;107623;89441;107628;107826;107635;107781;89439;107786;89440;107817;107799;111775;107737;107745;89414;107807;89458;107666;101892;89354;107643;89355;107648;101891;89357;107813;107800;89406;107808;107624;107621;107649;107656;107815;107751;107791;107806;107668;107756;107740;107793;107634;9483;89358;107783;107790;89435;9484;9485;9486;10966;33858;9487;9488;9489;9490;40812;9492;107647;107761;89359;131142;107313;107314;90508;90500;115689;90501;100677;100361;100106;100410;100138;100362;100168;100480;100115;100446;100158;100481;100170;107315;100363;100333;107316;100447;100387;100289;100498;100448;100499;100364;100412;115698;100316;100317;100334;100335;100365;100449;100388;100501;100318;100413;100414;100415;100416;100290;100483;100502;100503;100336;100504;100417;100319;100451;100505;100452;100453;72293;71827;71849;72295;72296;71837;71842;72297;72298;95476;116122;72299;72300;95475;72301;35591;35589;70911;70914;70912;70915;108330;108331;138413;138414;70913;70916;121732;138415;70910;71908;71935;71930;71829;71828;72303;71831;71830;71931;71941;71942;71871;71872;72306;72305;71870;71869;72308;72307;72310;72311;72312;72313;72315;122720;1
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1537630-EC3A05H-E
Ultra Librarian 3D Model Ultra Librarian EC3A05H-E CAD Model

Description

N

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 12V 15W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 3.3V 66W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 60W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-12V 10W
Need more? Email Us
Power Integrations
DC/DC CONVERTER 5W
Need more? Email Us
Traco Power
DC DC CONVERTER 24V 77W
Need more? Email Us
Traco Power
DC DC CONVERTER 0.75-3.3V 35W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 15V 101W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 12V 100W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess