EN
  • EN
  • DE

PL155-47

Part No PL155-47
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Connectors (RF)
Description CONN TRS PLUG STR SOLDER  /  TRS, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr Cinch Connectivity Solutions Trompeter
Series 150
Package Bulk
Connector Style TRS, Twinaxial/Triaxial
Connector Type Plug, Male Pin (Concentric)
Contact Termination Solder
Shield Termination Wrench Clamp
Impedance Non-Constant
Mounting Type Free Hanging (In-Line)
Cable Group M17/176-00002
Fastening Type Bayonet Lock
Frequency - Max 500 MHz
Number of Ports 1
Features Three Lug
Housing Color Silver
Center Contact Material Beryllium Copper
Body Material Brass
Body Finish Nickel
Center Contact Plating Gold
Temperature Range - Operating -65°C ~ 200°C
Voltage Rating 400 V
Mating Cycles 500
Base Product Number PL155
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Other Names 1097-1079,PL15547
Standard Package 1
Win Source Part Number 1221691-PL155-47
Ultra Librarian 3D Model Ultra Librarian PL155-47 CAD Model

Description

The Cinch Connectivity Solutions Trompeter PL155-47 is a coaxial connector that is designed for use in RF applications.

  • Connector Type: Male Plug
  • Fastening Type: Bayonet Lock
  • Voltage Rating: 400 V
  • Frequency Range: Up to 500 MHz
  • Material: Brass
  • Finish: Nickel
  • Impedance: Non-constant
  • Cable Group: M17/176-00002
  • Manufacturer: Cinch Connectivity Solutions Trompeter
  • Supply and Demand Status: Limited

You May Also Be Interested in

HJ Tech
Connector Receptacle SMA Female Pin Through Hole Positive Pin
Lowest to $1.1143
Foxconn Optical Interconnect Technology, Inc.
Connector Receptacle IPEX Male Pin Surface Mount
Lowest to $0.0815
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
G-Switch Technology (Dongguan) Co., Ltd.
Connector Receptacle IPEX Male Pin 20mΩ Surface Mount
Lowest to $0.0461
DreamLNK
Connector Receptacle SMA Female Pin 50Ω Through Hole Offset Pin
Lowest to $1.2879
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM
Need more? Email Us
HJ Tech
Connector Receptacle SMA Female Pin Through Hole Right Angle
Lowest to $1.0264
Molex, LLC
Connector Receptacle IPEX Male Pin Surface Mount
Lowest to $0.5821

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0326 $65.1630
11+ $10.6935 $117.6285
17+ $10.3593 $176.1081
24+ $10.0251 $240.6024
30+ $9.6909 $290.7270
40+ $8.6884 $347.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess