EN
  • EN
  • DE

M24308/3-1F

Part No M24308/3-1F
Manufacturer Cinch Connectivity Solutions
Catalog D - SUB, D - SHAPED connectors
Description CONN D-SUB PLUG 9POS PNL MNT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Cinch Connectivity Solutions
Series Military, MIL-C-24308, M24308
Packaging Bulk
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 9
Number of Rows 2
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Mounting Panel Mount
Flange Feature Housing/Shell (Unthreaded)
Termination Solder Cup
Shell Material, Finish Steel, Yellow Chromate Plated Cadmium
Contact Finish Gold
Contact Finish Thickness 50μin (1.27μm)
Operating Temperature Range -65°C ~ 125°C
Current Rating 5A
Color Green
Contact Form Machined
Housing Material Diallyl Phthalate (DAP), Glass Filled
Contact Material Brass
Win Source Part Number 784864-M24308/3-1F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M24308/3-1F CAD Model

Description

The Cinch Connectivity Solutions M24308/3-1F is a male pin plug connector that is designed for panel mount.

  • Contact Termination: Solder cup
  • Contact Form: Machined
  • Contact Finish: Gold, 50μin (1.27μm) thick
  • Housing and Shell Material: Steel with yellow chromate plated cadmium
  • Dielectric Material: Diallyl Phthalate (DAP), Glass Filled
  • Connector Type: D-sub
  • Operating Temperature Range: -65°C to 125°C
  • Current Rating: 5A
  • Supply and Demand Status: Limited

You May Also Be Interested in

Hirose Electric Co Ltd
CONN BTB PLUG 40POS R/A SOLDER / 40 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Lowest to $4.4033
3M
CONN RCPT 26POS R/A SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 32POS 1.27MM (4PCS) / 32 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $4.0149
HARTING
CONN D-SUB HOUSING RCPT 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Lowest to $2.1009
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Need more? Email Us
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
Hirose Electric Co Ltd
CONN BTB RCPT 40POS R/A SOLDER / 40 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder
Lowest to $2.9634
TE Connectivity
CONN PLUG 24POS PNL MNT IDC
Lowest to $19.6095
TE Connectivity
CONN PLUG 68POS STR IDC
Lowest to $21.4487

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8860 $56.5800
65+ $1.5475 $100.5875
105+ $1.4992 $157.4160
140+ $1.4508 $203.1120
180+ $1.4025 $252.4500
240+ $1.2574 $301.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess