EN
  • EN
  • DE

M24308/1-26F

Part No M24308/1-26F
Manufacturer Cinch Connectivity Solutions
Catalog D - SUB, D - SHAPED connectors
Description CONN D-SUB RCPT 37POS PNL MNT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Cinch Connectivity Solutions
Series Military, MIL-C-24308, M24308
Packaging Bulk
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 37
Number of Rows 2
Shell Size, Connector Layout 4 (DC, C)
Contact Type Signal
Mounting Panel Mount
Flange Feature Housing/Shell (Unthreaded)
Termination Solder Cup
Shell Material, Finish Steel, Yellow Chromate Plated Cadmium
Contact Finish Gold
Contact Finish Thickness 50μin (1.27μm)
Operating Temperature Range -65°C ~ 125°C
Current Rating 5A
Color Green
Contact Form Machined
Housing Material Diallyl Phthalate (DAP), Glass Filled
Contact Material Phosphor Bronze
Win Source Part Number 766277-M24308/1-26F
Popularity Medium
Supply and Demand Status Limited
Family Name M24308
Introduction Date March 08, 2008
ECCN EAR99
Country of Origin Mexico
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian M24308/1-26F CAD Model

Description

This M24308/1-26F connector is a receptacle with female sockets.

  • Positions: 37
  • Contact Type: Signal
  • Housing Material: Diallyl Phthalate (DAP), Glass Filled
  • Mounting: Panel Mount
  • Shell Material: Steel, Yellow Chromate Plated Cadmium
  • Operating Temperature Range: -65°C to 125°C
  • Current Rating: 5A
  • Contact Finish: Gold (50μin (1.27μm))
  • Series: Military, MIL-C-24308, M24308
  • Package: Bulk

You May Also Be Interested in

3M
36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 68POS 1.27MM (4PCS) / 68 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $5.8686
3M
3M SHRUNK DELTA RIBBON (SDR) CON
Lowest to $14.8391
Hirose Electric Co Ltd
CONN BTB PLUG 40POS R/A SOLDER / 40 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Lowest to $4.4033
TE Connectivity
CHAMP 050 B/B REC H W/LEG 60P / Position Connector
Need more? Email Us
Amphenol
D-Sub Backshells 15P STRT EXIT METAL HOOD
Need more? Email Us
TE Connectivity
CONN PLUG 50POS STR IDC
Need more? Email Us
3M
CONN RCPT 80POS PCB SOLDER
Need more? Email Us
3M
CONN RCPT 50POS PCB SOLDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess