EN
  • EN
  • DE

BJ79C-201

Part No BJ79C-201
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Connectors (RF)
Description CONN TRB JACK STR CRIMP  /  TRB, Twinaxial/Triaxial Connector Jack, Female Socket (Concentric) Panel Mount Crimp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr Cinch Connectivity Solutions Trompeter
Series 70
Package Bulk
Connector Style TRB, Twinaxial/Triaxial
Connector Type Jack, Female Socket (Concentric)
Contact Termination Crimp
Shield Termination Crimp
Mounting Type Panel Mount
Mounting Feature Bulkhead - Front Side Nut
Cable Group M17/176-00002
Fastening Type Bayonet Lock
Frequency - Max 500 MHz
Number of Ports 1
Features Three Lug
Housing Color Silver
Center Contact Material Beryllium Copper
Includes 5 pcs - 1 Connector, 1 Heat Shrink, 1 Nut, 1 Strain Relief, 1 Washer
Body Material Brass
Body Finish Nickel
Center Contact Plating Gold
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 400 V
Mating Cycles 500
Base Product Number BJ79
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Other Names 1097-1199,BJ79C201
Standard Package 1
Win Source Part Number 1066250-BJ79C-201
Ultra Librarian 3D Model Ultra Librarian BJ79C-201 CAD Model

Description

This electronic component is a connector that is part of the 70 series of products.

  • Category: Connectors, Interconnects>Coaxial Connectors (RF)
  • Win Source Part Number: 1066250-BJ79C-201
  • Features: three-lug design
  • Connector Type: jack, female socket (concentric)
  • Fastening: bayonet lock
  • Voltage Rating: 400 V
  • Maximum Frequency: 500 MHz
  • Body Color: silver
  • Body Material: brass
  • Shielded: crimp termination
  • Mounting: bulkhead - front side nut
  • Package Includes: 5 pcs - 1 Connector, 1 Heat Shrink, 1 Nut, 1 Strain Relief, 1 Washer

You May Also Be Interested in

DreamLNK
Connector Receptacle SMA Female Pin 50Ω Through Hole Offset Pin
Lowest to $1.2879
G-Switch Technology (Dongguan) Co., Ltd.
Connector Receptacle IPEX Male Pin 20mΩ Surface Mount
Lowest to $0.0461
Molex, LLC
73251-2123 Molex RF Connectors / Coaxial Connectors SMA JACK EDGE MNT 50Ohmss .062 BOARD datasheet, inventory, & pricing.
Lowest to $4.3657
Pomona Electronics
CONN ADAPT PLUG TO JACK N 50 OHM
Lowest to $0.3361
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector F Plug, Male Pin To N Jack, Female Socket 50 Ohms, 75 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Molex, LLC
73251-2120 Molex RF Connectors / Coaxial Connectors SMA JACK 50 OHM EDGE MNT BOARD.062 datasheet, inventory, & pricing.
Lowest to $4.1329
Molex, LLC
73415-1001 Molex RF Connectors / Coaxial Connectors RIGHT ANGLE JACK PCB datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess