EN
  • EN
  • DE

32-5954UL

Part No 32-5954UL
Manufacturer Cinch Connectivity Solutions
Catalog Modular Connectors - Modular Connector Plugs
Description CONN MOD PLUG 6P4C UNSHIELDED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Cable Type Flat Oval Cable, Solid or Stranded Wires
Number of Positions/Contacts 6p4c (RJ11, RJ14)
Shielding Unshielded
Ratings Cat5
Termination IDC
Length 0.525" (13.34mm)
Color Translucent - Clear
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631468-32-5954UL
Ultra Librarian 3D Model Ultra Librarian 32-5954UL CAD Model

Description

N

You May Also Be Interested in

Stewart Connector
CONN MOD PLUG 6P4C UNSHIELDED
Need more? Email Us
TE Connectivity
CONN PLUG 8POS SDL 24AWG AU FLAT
Need more? Email Us
Panduit Corp
28 AWG, CATEGORY 5E, UTP MODULAR
Need more? Email Us
Amphenol
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
TE Connectivity
CONN PLUG 8POS SDL 24-26AWG RND
Need more? Email Us
HARTING
CONN MOD PLUG 8P4C SHIELDED
Need more? Email Us
Amphenol CONEC
PLUG ASSY RJ45 CAT.6A
Need more? Email Us
Hirose Electric Co Ltd
CONN MOD PLUG
Lowest to $2.5803
Stewart Connector
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess