EN
  • EN
  • DE

32-2298UL

Part No 32-2298UL
Manufacturer Cinch Connectivity Solutions
Catalog Modular Connectors - Modular Connector Plugs
Description CONN MOD PLUG 8P8C SHIELDED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Shielding Shielded
Ratings Cat5e
Termination IDC
Length 0.885" (22.48mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631465-32-2298UL
Ultra Librarian 3D Model Ultra Librarian 32-2298UL CAD Model

Description

N

You May Also Be Interested in

HARTING
PRELINK RJ45 CONNECTOR
Need more? Email Us
Stewart Connector
CONN MOD PLUG 6P6C UNSHIELDED
Need more? Email Us
Amphenol
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
Stewart Connector
CONN MOD PLUG 6P4C UNSHIELDED
Need more? Email Us
HARTING
CONN MOD PLUG 8P4C SHIELDED
Need more? Email Us
TE Connectivity
CONN PLUG 8POS SDL 24-26AWG RND
Need more? Email Us
Panduit Corp
28 AWG, CATEGORY 5E, UTP MODULAR
Need more? Email Us
Conxall/Switchcraft
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
Stewart Connector
CONN 8-8 MOD PLUG CAT6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess