EN
  • EN
  • DE

131-8409-101

Part No 131-8409-101
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Connectors (RF)
Description CONN MINI SMB PLUG R/A 75 OHM / SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr Cinch Connectivity Solutions Johnson
Package Bulk
Connector Style SMB, Mini
Connector Type Plug, Female Socket
Contact Termination Solder
Shield Termination Crimp
Impedance 75Ohm
Mounting Type Free Hanging (In-Line), Right Angle
Cable Group RG-59
Fastening Type Snap-On
Frequency - Max 2 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Beryllium Copper
Includes 3 pcs - 1 Connector, 1 End Cap, 1 Sleeve
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 335 V
Mating Cycles 500
Insertion Loss 0.6dB
Base Product Number 131-8409
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Other Names 131-8409-101-ND,J10515
Standard Package 25
Win Source Part Number 1199325-131-8409-101
Ultra Librarian 3D Model Ultra Librarian 131-8409-101 CAD Model

Description

The 131-8409-101 is a coaxial connector manufactured by Cinch Connectivity Solutions Johnson.

  • The 131-8409-101 is designed for use in: RF applications and can handle a maximum frequency of 2GHz.
  • It has a: snap-on fastening type and a solder contact termination.
  • The connector style is: SMB, Mini and it has a voltage rating of 335V.
  • The 131-8409-101 is: RoHS compliant and can operate in a temperature range of -65°C to 165°C.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN MEASURE PROBE FOR MS-180 / Connector Measurement Probe For MS-180 Receptacles
Need more? Email Us
Amphenol-RF Division
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50 Ohms
Need more? Email Us
LEMO
CONN SOCKET CONTACT CRIMP / Socket Contact Coax Crimp
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Murata Electronics North America
MWC
Need more? Email Us
Fairview Microwave
Connector Cap (Cover), Dust For SMA Plugs
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Jack, Female Socket 50 Ohms
Need more? Email Us
TE Connectivity
CONN ADAPT PLUG-JACK OSM 50 OHM / Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Lowest to $25.7525

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess