EN
  • EN
  • DE

108-0904-001

Part No 108-0904-001
Manufacturer Cinch Connectivity Solutions
Catalog Connectors, Interconnects
Description CONN BANANA JACK SLDR TABS GREEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsBanana and Tip ConnectorsJacks, Plugs
Manufacturer Cinch Connectivity Solutions Johnson
Packaging Bulk
Part Status Active
Type Banana Jack
Gender Female
Plug/Mating Plug Diameter Standard Banana
Mounting Type Panel Mount
Termination Solder Tabs
Insulation Mating End Insulated
Color Green
Wire Gauge 12 AWG
Contact Finish Nickel
Contact Material Brass
Body Material Polyamide (PA66), Nylon 6/6
Operating Temperature -55°C ~ 85°C
Base Product Number 108-0904
Ultra Librarian 3D Model Ultra Librarian 108-0904-001 CAD Model

You May Also Be Interested in

Same Sky
CONN RCPT USB2.0 MINI B SMD R/A
Need more? Email Us
Same Sky
CONN RCA JACK MONO 3.2MM R/A
Need more? Email Us
Amphenol FCI
CONN D-SUB RCPT 25POS SOLDER CUP
Lowest to $2.3291
Amphenol FCI
CONN FFC FPC VERT 18POS 1MM PCB
Need more? Email Us
Amphenol Commercial Products
PIN HEADER 2.54MM PITCH STR SMT,
Lowest to $0.5454
TE Connectivity
CONN PLUG HSG 2POS
Lowest to $1.6008
Same Sky
AUDIO JACK, 6.35 MM, HORIZONTAL,
Need more? Email Us
ODU
CONN PLUG MALE 2P GOLD SLDR CUP
Need more? Email Us
Amphenol FCI
CONN FFC BOTTOM 40POS 0.5MM R/A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess