EN
  • EN
  • DE

CH92C68-S

Part No CH92C68-S
Manufacturer Chrontel,Inc
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051966-CH92C68-S
Categories OEM Parts(C-E)
Manufacturer Chrontel,Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CH92C68-S CAD Model

Description

The CH92C68-S is a video encoder/decoder IC manufactured by Chrontel, Inc. It's designed to convert digital video signals into analog formats, and vice versa, making it suitable for a range of video processing applications.

Applications:

  • Video surveillance systems
  • Automotive infotainment systems
  • Industrial video equipment
  • Security cameras
  • DVRs (Digital Video Recorders)

Features:

  • Digital-to-Analog Conversion: Encodes digital video data into analog video signals (e.g., CVBS, S-Video, Component).
  • Analog-to-Digital Conversion: Decodes analog video signals into digital video data.
  • Multiple Video Format Support: Supports a variety of video standards, including NTSC, PAL, and SECAM.
  • High-Resolution Support: Capable of handling high-resolution video inputs and outputs.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Integrated Video Filters: Includes built-in filters for improved video quality.
  • Flexible Interface Options: Supports various interface protocols for easy integration with other devices.
  • Compact Package: Available in a space-saving package for efficient PCB design.

Benefits:

  • Seamless Video Conversion: Enables seamless conversion between digital and analog video formats, ensuring compatibility with a wide range of devices.
  • Enhanced Video Quality: Integrated filters and high-resolution support deliver enhanced video quality.
  • Reduced System Complexity: Simplifies system design by integrating both encoding and decoding functionalities.
  • Energy Efficiency: Low power consumption minimizes energy usage and heat generation.
  • Cost-Effective Solution: Provides a cost-effective solution for video processing applications.

Additional Details:

The CH92C68-S operates within a specified voltage range and temperature range, as defined by the manufacturer's datasheet. It utilizes CMOS technology and requires careful handling during assembly to prevent electrostatic discharge (ESD) damage. The exact specifications for resolution support and frame rates will depend on the specific configuration and the video standards being used.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.2041
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.3462
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess