EN
  • EN
  • DE

CH7026B-TFI

Part No CH7026B-TFI
Manufacturer Chrontel,Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chrontel,Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820413-CH7026B-TFI
Ultra Librarian 3D Model Ultra Librarian CH7026B-TFI CAD Model

Description

The CH7026B-TFI is a display interface encoder manufactured by Chrontel, Inc. It converts digital video input into various analog and digital output formats including VGA, DVI/HDMI and TV-out (Composite, S-Video, Component). It provides a flexible solution for connecting digital video sources to a wide range of display devices.

Applications

  • Graphics Cards: Providing versatile display output options including VGA, DVI/HDMI, and TV-out.
  • Motherboards: Integrating display connectivity for various monitor types.
  • Docking Stations: Enabling multiple display outputs from a single connection.
  • Embedded Systems: Supporting diverse display connectivity in embedded devices.
  • Multimedia Devices: Providing video output to a variety of display devices in multimedia applications.

Features

  • Multi-Format Output: Supports VGA, DVI/HDMI, Composite, S-Video, and Component video outputs.
  • Digital and Analog Conversion: Converts digital video signals to both analog and digital formats.
  • HDTV Support: Supports high-definition video output.
  • Integrated HDCP: May include High-bandwidth Digital Content Protection (HDCP) for secure content playback.
  • Low Power Consumption: Designed for power-efficient operation.

Benefits

  • Versatile Connectivity: Enables connection to a wide range of display devices, both old and new.
  • Cost-Effective Solution: Provides a comprehensive display output solution in a single chip.
  • Simplified Design: Reduces component count and simplifies board layout.
  • Wide Compatibility: Supports various digital input formats and display standards.
  • Future-Proofing: Supports both legacy and modern display technologies.

Additional Details

The CH7026B-TFI accepts digital video input in various formats, such as RGB or YCbCr. It then processes and encodes the signal into the appropriate output formats. The device supports a wide range of resolutions, including standard definition and high definition. The specific capabilities and features may vary depending on the exact revision of the chip. External components, such as resistors, capacitors, and inductors, are often required to complete the output circuitry and configure the output signal characteristics. Thermal management should be considered, especially in high-performance applications. It may support audio output through HDMI, depending on the implementation. Firmware updates can potentially add or improve features. It is designed to meet relevant industry standards and certifications.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess