Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chrontel,Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820409-CH7019B-T
Ultra Librarian 3D Model Ultra Librarian CH7019B-T CAD Model

Description

The CH7019B-T is a display encoder manufactured by Chrontel, Inc. It converts digital video signals into analog formats such as VGA, S-Video, and Composite video. This encoder is commonly utilized in devices that need to output video to various display types, including older analog monitors and televisions.

Applications

  • Graphics Cards: Providing VGA and TV-out capabilities from graphics cards.
  • Embedded Systems: Enabling analog video output in embedded systems.
  • Set-Top Boxes: Converting digital video signals for output to both digital and analog displays.
  • Portable Media Players: Supporting video output to external displays.
  • Industrial PCs: Used in industrial computers requiring multiple display outputs.

Features

  • Digital-to-Analog Conversion: Converts digital video to VGA, S-Video, and Composite video formats.
  • Simultaneous Display: Often supports simultaneous output to multiple displays.
  • NTSC/PAL Encoding: Supports both NTSC and PAL television standards.
  • Macrovision Support: Includes Macrovision copy protection technology for DVD playback (if enabled).
  • Low Power Consumption: Designed for power-efficient operation.

Benefits

  • Versatile Connectivity: Allows connection to a wide range of display devices.
  • Cost-Effective Solution: Offers a cost-efficient method for supporting multiple display outputs.
  • Easy Integration: Simplifies the design process with its integrated functionality.
  • Wide Compatibility: Supports various digital input formats and display standards.
  • Reduced System Cost: Eliminates the need for multiple discrete components.

Additional Details

The CH7019B-T typically accepts digital video input in formats like RGB or YCbCr. It then encodes the signal into the desired analog output formats. The device typically supports resolutions up to a certain level, often including various standard VGA resolutions. The package type and specific pinout depend on the version. External components, such as resistors and capacitors, are usually needed to complete the output circuitry and configure the output signal characteristics. The specific power consumption and thermal characteristics should be considered during system design. It allows for the selection of different output modes via software control or hardware configuration pins. The device is designed for use in a variety of operating conditions, and its reliability is a key consideration for its intended applications.

You May Also Be Interested in

Others
Lowest to $0.0659
ECAD model for XB5353A
Others
Need more? Email Us
ECAD model for XWM8816GEDW/RV
Others
Need more? Email Us
ECAD model for YD6651B
Others
Lowest to $0.2639
ECAD model for XZ8802
Others
Need more? Email Us
ECAD model for XAC1000C01
Others
Need more? Email Us
ECAD model for Z2V28S40BTP-G7
Others
Need more? Email Us
ECAD model for X12MOJEFRSM53A
Others
Need more? Email Us
ECAD model for YJ-001FMSGTR
Others
Lowest to $0.1100
ECAD model for YS3416ICB-ADJ-T1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention