EN
  • EN
  • DE

CH7009A-TF

Part No CH7009A-TF
Manufacturer Chrontel,Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chrontel,Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820396-CH7009A-TF
Ultra Librarian 3D Model Ultra Librarian CH7009A-TF CAD Model

Description

The CH7009A-TF is a Display Interface IC from Chrontel. It is designed to convert digital video signals into various analog formats, making it suitable for connecting modern graphics controllers to older display devices.

Applications

  • Embedded Systems: Used in embedded systems requiring a connection to analog displays.
  • Industrial PCs: Integrated into industrial PCs to support legacy display devices.
  • Legacy Display Support: Enables newer graphics cards to be compatible with older monitors and projectors.
  • Point-of-Sale Systems: Used in POS systems to interface with older analog display screens.
  • Digital Signage: Used in digital signage applications to connect modern media players to older displays.

Features

  • Digital-to-Analog Conversion: Converts digital video signals (e.g., from a GPU) to analog formats like VGA, S-Video, and Composite Video.
  • High Resolution Support: Supports various resolutions, allowing for flexible display configurations.
  • Integrated DACs: Contains integrated Digital-to-Analog Converters (DACs) for high-quality video output.
  • Low Power Consumption: Designed for low power operation, making it suitable for portable and embedded devices.
  • Flexible Output Options: Provides multiple output options to support different display types.

Benefits

  • Enables Legacy Compatibility: Allows modern systems to work with older display devices, extending the lifespan of existing hardware.
  • Reduces System Costs: Eliminates the need to replace older display devices when upgrading to newer systems.
  • Simplifies System Integration: Provides a straightforward interface for connecting digital video sources to analog displays.
  • Improves Display Quality: Enhances the quality of analog video output through integrated DACs.
  • Versatile Solution: Suitable for a wide range of applications requiring digital-to-analog video conversion.

Additional Details

The CH7009A-TF typically supports input formats like TTL or LVDS and converts them to analog formats such as VGA, S-Video, and Composite. It also offers features like brightness and contrast control, allowing for image adjustments. Its low power consumption makes it suitable for embedded applications and extends the battery life of portable devices. This IC is a crucial component in systems where compatibility with legacy display technologies is required. It is often used in applications where upgrading to newer displays is not feasible due to cost or other constraints.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,106 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess