EN
  • EN
  • DE

CH7007A-T

Part No CH7007A-T
Manufacturer Chrontel,Inc
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967805-CH7007A-T
Categories OEM Parts(C-E)
Manufacturer Chrontel,Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CH7007A-T CAD Model

Description

The CH7007A-T is a display interface IC manufactured by Chrontel, Inc. This chip functions as a TV encoder, converting digital RGB graphics into analog video signals suitable for display on televisions. It supports various analog output formats, making it a versatile solution for connecting digital devices to standard TVs. It is commonly used in applications such as set-top boxes, graphics cards, and embedded systems.

Applications:

  • Set-Top Boxes: Enables output of digital video to analog TVs.
  • Graphics Cards: Provides analog video output for older displays.
  • Embedded Systems: Integrates display capabilities into industrial and consumer products.
  • DVD Players: Converts digital video for display on standard televisions.
  • Gaming Consoles: Offers compatibility with older analog TVs.

Features:

  • Digital to Analog Conversion: Converts digital RGB signals into analog video formats.
  • Multiple Output Formats: Supports composite, S-Video, and component video outputs (YPbPr).
  • NTSC/PAL Encoding: Encodes video signals for compatibility with NTSC and PAL standards.
  • On-Chip Clock Generation: Includes an integrated clock generator, simplifying system design.
  • Low Power Consumption: Optimized for energy-efficient operation.
  • Compact Package: Available in a small form factor for space-constrained applications.

Benefits:

  • Versatile Display Connectivity: Allows digital devices to connect to a wide range of analog TVs.
  • Simplified System Design: Integrated clock generator reduces the need for external components.
  • Improved Image Quality: Provides high-quality analog video output.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Compact Integration: Small package size enables use in space-limited applications.

Additional Details:

The CH7007A-T receives digital RGB input and encodes it into analog video signals, including composite, S-Video, and component video. It supports both NTSC and PAL television standards, ensuring compatibility with TVs worldwide. The integrated clock generator simplifies the system design by eliminating the need for an external clock source. It operates at low power, making it suitable for battery-powered applications. The chip's compact package allows for integration into space-constrained devices. Proper impedance matching and termination techniques are important for achieving optimal video quality. Application notes and reference designs from Chrontel provide guidance on implementing the CH7007A-T in various systems. Detailed specifications, including voltage levels, timing characteristics, and thermal considerations, can be found in the manufacturer's datasheet. The CH7007A-T provides a cost-effective and efficient solution for enabling analog video output from digital devices.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5181 $60.6991
26+ $4.5276 $117.7176
40+ $4.3862 $175.4480
55+ $4.2446 $233.4530
71+ $4.1032 $291.3272
95+ $3.6787 $349.4765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess