EN
  • EN
  • DE

CP2688QN32S-B1

Part No CP2688QN32S-B1
Manufacturer Chiphomer
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chiphomer
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820917-CP2688QN32S-B1
Ultra Librarian 3D Model Ultra Librarian CP2688QN32S-B1 CAD Model

Description

The CP2688QN32S-B1, produced by Chiphomer, is a USB to Multi-UART bridge controller. This chip provides a seamless interface between a USB host and multiple UART serial communication channels. It is a powerful solution for applications requiring multiple serial connections through a single USB port.

Applications

  • Multi-port serial adapters
  • Industrial automation equipment
  • Point-of-Sale (POS) systems with multiple peripherals
  • Embedded systems requiring multiple serial interfaces
  • Diagnostic and debugging tools

Features

  • Full-speed USB (12 Mbps)
  • Integrated USB transceiver
  • Supports up to 8 UART channels
  • UART data rates up to 3 Mbps per channel
  • Adjustable baud rates for each UART channel
  • Internal oscillator, eliminating the need for external crystal
  • 32-pin QFN package
  • GPIO pins for custom control and status indication
  • Operating temperature range: -40°C to +85°C

Benefits

  • Consolidated USB connectivity for multiple UART devices
  • Reduced board space and component count
  • High-speed data transfer across all UART channels
  • Simplified integration into existing serial communication systems
  • Reliable performance in a variety of operating conditions
  • Cost-effective solution for multi-port serial communication

Additional Details

The CP2688QN32S-B1 operates as a USB Communications Device Class (CDC) device, enabling driverless installation on most modern operating systems. This feature simplifies deployment and reduces the time needed for software development. Each of the eight UART channels can be independently configured for baud rate, data bits, parity, and stop bits, providing maximum flexibility for connecting to various serial devices. The integrated oscillator eliminates the need for an external crystal, saving space and reducing BOM costs. The available GPIO pins can be used for custom control functions, such as flow control or status LEDs. The compact 32-pin QFN package makes the chip ideal for space-constrained applications.

This device is designed for robust performance across a wide temperature range, making it suitable for industrial and automotive applications. The low power consumption design is well-suited for portable devices and systems operating on battery power. Furthermore, the device incorporates built-in ESD protection to enhance reliability.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess