EN
  • EN
  • DE

B120LWG-ST

Part No B120LWG-ST
Manufacturer Chip Integration Technology Corporation
Catalog Miscellaneous
Description 1A Surface Mount Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chip Integration Technology Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818348-B120LWG-ST
Ultra Librarian 3D Model Ultra Librarian B120LWG-ST CAD Model

Description

The B120LWG-ST is a Schottky Barrier Rectifier manufactured by Chip Integration Technology Corporation (CITC). It is designed for applications requiring fast switching speeds and low forward voltage drop. This rectifier is commonly used in DC-DC converters, freewheeling diodes, and reverse polarity protection circuits.

Applications:

  • DC-DC Converters: Used as a rectifier in DC-DC converters to improve efficiency.
  • Freewheeling Diode: Employed as a freewheeling diode in inductive circuits to protect against voltage spikes.
  • Reverse Polarity Protection: Used in circuits to prevent damage from reverse polarity connections.
  • Switching Power Supplies: Found in switching power supplies to improve efficiency and reduce switching losses.
  • High-Frequency Rectification: Suitable for high-frequency rectification applications due to its fast switching speed.

Features:

  • Schottky Barrier Technology: Provides fast switching speeds and low forward voltage drop.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Surface Mount Package: Designed for automated assembly processes.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved Efficiency: Low forward voltage drop improves the efficiency of power conversion circuits.
  • Fast Switching: Schottky barrier technology enables fast switching speeds, reducing switching losses.
  • Reliable Performance: High surge current capability ensures reliable performance under transient conditions.
  • Efficient Assembly: Surface mount package simplifies the assembly process.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The specific voltage and current ratings, as well as the forward voltage drop and reverse leakage current characteristics, are detailed in the manufacturer's datasheet. The device is typically available in various surface mount packages. Proper thermal management is essential to ensure reliable operation, especially at high currents. Consult the datasheet for detailed electrical and thermal specifications.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess