EN
  • EN
  • DE

CEP02N6A

Part No CEP02N6A
Manufacturer Chino-Excel
Catalog END - OF - LIFE
Description N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chino-Excel
Win Source Part Number 1161162-CEP02N6A
Manufacturer Homepage www.cetsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CEP02N6A CAD Model

Description

The CEP02N6A is an N-Channel Enhancement Mode MOSFET from Chino-Excel. This power MOSFET is designed for high-efficiency switching applications. It leverages advanced trench technology to minimize on-state resistance (RDS(on)) and gate charge, contributing to reduced power losses and improved efficiency in power conversion systems.

Applications

  • DC-DC Converters: Used in various DC-DC conversion stages to efficiently step up or step down voltage levels.
  • Power Management in Portable Devices: Suitable for power switching and load management in battery-powered applications, such as smartphones and tablets.
  • Motor Control: Can be implemented in low-power motor control circuits for applications like small fans or robotics.
  • LED Lighting: Employed in LED driver circuits to regulate current and voltage, optimizing LED performance.
  • Switching Regulators: Applied in switching regulator circuits to provide stable and efficient voltage regulation.

Features

  • N-Channel Enhancement Mode: Operates in N-channel enhancement mode, providing efficient switching characteristics.
  • Low On-State Resistance (RDS(on)): Features a low RDS(on) to minimize conduction losses and improve efficiency.
  • Fast Switching Speed: Offers fast switching speeds for high-frequency applications.
  • Low Gate Charge (Qg): Possesses a low gate charge, reducing the drive power requirements.
  • Avalanche Rated: Designed to withstand avalanche conditions, enhancing reliability.

Benefits

  • Improved Efficiency: The low RDS(on) and gate charge contribute to enhanced power conversion efficiency.
  • Reduced Power Losses: Minimizes power losses in switching applications, resulting in lower heat generation.
  • Enhanced Thermal Performance: Superior thermal performance allows for efficient heat dissipation, improving overall system reliability.
  • Compact Design: Suitable for applications where space is limited due to its compact package.
  • Increased Reliability: Avalanche rating enhances the robustness and reliability of the MOSFET in demanding environments.

Additional Details

The CEP02N6A typically comes in a standard through-hole or surface mount package depending on the specific variant. It is crucial to consult the datasheet for specific electrical characteristics such as drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID) ratings. Proper thermal management is essential to ensure the longevity and stable operation of the MOSFET. The datasheet will provide information regarding thermal resistance and recommended heatsinking techniques. Always refer to the manufacturer's specifications for accurate and up-to-date information.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess