EN
  • EN
  • DE

UPB321611T-221Y-N

Part No UPB321611T-221Y-N
Manufacturer Chilisin
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986216-UPB321611T-221Y-N
Categories OEM Parts(T-Z)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPB321611T-221Y-N CAD Model

Description

The UPB321611T-221Y-N is a multilayer chip inductor manufactured by Chilisin Electronics Corp. It is designed for high-frequency applications requiring small size and high performance. This inductor offers excellent Q-factor and stable inductance over a wide frequency range, making it suitable for various RF and wireless communication circuits.

Applications:

  • RF Filters: In bandpass, lowpass, and highpass filters for signal conditioning.
  • Impedance Matching: Matching impedances between different circuit stages.
  • Wireless Communication Circuits: In mobile phones, Bluetooth devices, and Wi-Fi modules.
  • Oscillators: In tank circuits to generate stable frequencies.
  • RF Chokes: Filtering out unwanted RF noise in sensitive circuits.

Features:

  • Small Size: Compact 3216 (3.2mm x 1.6mm) package for space-constrained applications.
  • High Q-Factor: Provides low insertion loss and high selectivity in filter circuits.
  • Stable Inductance: Maintains consistent inductance over temperature and frequency variations.
  • High Self-Resonant Frequency (SRF): Allows for operation at high frequencies without significant performance degradation.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits:

  • Miniaturization: Enables smaller and lighter electronic devices.
  • Improved Performance: Enhances the performance of RF circuits by providing high Q-factor and stable inductance.
  • Reliable Operation: Ensures stable and consistent performance over a wide range of operating conditions.
  • Easy Integration: Surface-mount design allows for easy integration into PCB layouts.
  • Reduced Noise: Filters out unwanted RF noise, improving signal quality.

Technical Specifications: The UPB321611T-221Y-N has an inductance value of 220nH (221 indicates 22 x 10^1 nH). The tolerance is typically around 5%. The self-resonant frequency (SRF) is typically in the hundreds of MHz. The DC resistance (DCR) is very low, minimizing power loss. Refer to the Chilisin datasheet for the precise SRF, DCR, and current ratings. This inductor is well-suited for RF applications needing a balance of small size and high performance.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2,060+ $0.0243 $50.0580
5,030+ $0.0199 $100.0970
7,775+ $0.0193 $150.0575
10,700+ $0.0187 $200.0900
13,815+ $0.0181 $250.0515
18,520+ $0.0162 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,015 pieces
MOQ: 2060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess