EN
  • EN
  • DE

SQV453226T-5R6M-N

Part No SQV453226T-5R6M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095835-SQV453226T-5R6M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQV453226T-5R6M-N CAD Model

Description

The SQV453226T-5R6M-N is a power inductor manufactured by Chilisin. This inductor is designed for a wide range of power management applications, offering a balance of size, performance, and reliability.

Applications:

  • DC-DC Converters: Suitable for step-up, step-down, and buck-boost converters.
  • Power Supplies: Used in switching power supplies and point-of-load (POL) regulators.
  • Filtering Circuits: Designed for noise filtering in power lines and signal conditioning circuits.
  • Voltage Regulators: Employed in voltage regulation circuits to provide a stable voltage output.
  • Portable Devices: Used in smartphones, tablets, laptops, and other portable electronic devices for power management.

Features:

  • High Current Handling: Capable of handling significant current levels without saturation.
  • Low DCR (DC Resistance): Minimizes power loss, improving efficiency.
  • Compact Size: Its small footprint makes it suitable for space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Reliable Performance: Designed and manufactured for long-term reliability.
  • Wide Operating Temperature Range: Suitable for a variety of operating environments.

Benefits:

  • Improved Efficiency: Low DCR results in less power loss and higher overall system efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Stable Performance: Maintains stable inductance and current handling over a wide range of operating conditions.
  • Space Saving: Compact size allows for integration into smaller devices.
  • Long Lifespan: High-quality materials and construction ensure long-term reliability.

Additional Details:

The SQV453226T-5R6M-N inductor features a ferrite core and is designed for surface mount technology (SMT). The inductance value is 5.6μH with a tolerance of ±20%. Specific details on saturation current and rated current can be found in the product datasheet available from Chilisin. The physical dimensions are approximately 4.5mm x 3.2mm x 2.6mm. It is also RoHS compliant. This inductor is an excellent choice for applications where size, performance, and reliability are critical.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess