The BUX10P is a PNP power transistor manufactured by Inchange Semiconductor Company Limited. It's designed for use in various switching and amplification applications where a PNP transistor with moderate power handling capabilities is required.
Applications:
- Switching regulators
- DC-DC converters
- Motor control circuits
- Amplifier circuits
- Power inverters
Features:
- PNP transistor: Suitable for applications requiring a PNP switching device.
- High collector current: Capable of handling moderate to high current loads.
- High voltage rating: Designed to withstand high voltage stress.
- Low saturation voltage: Minimizes power dissipation during switching.
- Fast switching speed: Enables efficient operation in high-frequency applications.
Benefits:
- Efficient power control: Suitable for controlling power to various loads.
- Reliable switching performance: Designed for stable and consistent switching.
- Reduced power loss: Low saturation voltage improves overall efficiency.
- Simplified circuit design: PNP configuration allows for versatile circuit implementations.
- Robust performance: Withstands high voltage and current stress.
Additional Details:
The BUX10P is typically supplied in a TO-220 package. Its key electrical parameters include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). The device's datasheet provides detailed specifications for safe and reliable operation. This transistor is commonly found in applications requiring a reliable and efficient PNP switching device. Its fast switching speeds and high voltage rating make it suitable for a variety of power management applications.