EN
  • EN
  • DE

SCDS125T-330M-N

Part No SCDS125T-330M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Description SCDS125 33UH 2100MA 20% Wwt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape and Reel
Win Source Part Number 1091811-SCDS125T-330M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCDS125T-330M-N CAD Model

Description

The SCDS125T-330M-N is a shielded power inductor manufactured by Chilisin. Designed for use in various power supply and filtering circuits, it offers a combination of small size, robust performance, and effective EMI suppression due to its shielded construction.

Applications

  • DC-DC converters in portable electronics
  • Power management in consumer electronics
  • LED driver circuits
  • Noise filtering in sensitive circuits
  • Voltage regulation in power supplies

Features

  • Shielded construction for minimal electromagnetic interference (EMI)
  • Compact footprint: 12.5mm x 12.5mm
  • Inductance value: 330μH
  • Inductance tolerance: ±20%
  • High saturation current capability
  • Operating temperature range: -40°C to +125°C

Benefits

  • Reduced EMI allows for higher density circuit designs and improved system reliability.
  • Small form factor enables use in space-constrained applications.
  • High inductance value provides effective filtering and energy storage.
  • Wide operating temperature range ensures stable performance in various environmental conditions.
  • Cost-effective solution for power inductor requirements.

Technical Specifications

The SCDS125T-330M-N inductor utilizes a ferrite core material to achieve its inductance and saturation current characteristics. It is designed for surface mount assembly (SMT), facilitating automated manufacturing processes. The DC resistance (DCR) is an important parameter for calculating power losses in the inductor. This component is compliant with RoHS standards, ensuring environmental friendliness.

The inductance of 330μH is typically measured at a specific frequency, such as 100 kHz or 1 MHz, and the impedance characteristics vary with frequency. The shielded construction ensures that the magnetic field is contained within the inductor, reducing the potential for interference with other components. The high saturation current ensures that the inductor can handle large currents without significant inductance drop.

In conclusion, the SCDS125T-330M-N from Chilisin is a high-performance, shielded power inductor suitable for a wide range of power management applications where size, EMI performance, and reliability are paramount.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Linear Technology
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2350 $50.5250
520+ $0.1928 $100.2560
805+ $0.1868 $150.3740
1,110+ $0.1807 $200.5770
1,435+ $0.1747 $250.6945
1,915+ $0.1567 $300.0805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess