The SCDS104R-100M-N is a shielded power inductor manufactured by Chilisin Electronics Corp. It's designed for use in various power management applications requiring efficient energy storage and low electromagnetic interference (EMI). The '100M' indicates an inductance value of 10µH with a tolerance of ±20%. The SCDS series is known for its compact size and robust construction, making it suitable for demanding environments.
Applications
- DC-DC converters
- Power supplies
- Notebook computers
- Tablet PCs
- Portable devices
- LED lighting
Features
- Shielded construction for low EMI
- High current capability
- Compact size
- Surface mount technology (SMT)
- Operating temperature range: -40°C to +125°C
- RoHS compliant
Benefits
- Reduced electromagnetic interference
- Efficient power conversion
- Small footprint for space-saving designs
- Reliable performance in harsh environments
- Easy integration into automated assembly lines
Technical Specifications
The SCDS104R-100M-N has an inductance of 10µH with a tolerance of ±20%. The rated current is specified in the datasheet and depends on the allowable temperature rise. The DCR (DC Resistance) is typically low to minimize power losses. The inductor is designed for reflow soldering and is packaged in tape and reel for automated assembly.