EN
  • EN
  • DE

SCD0504T-561K-N

Part No SCD0504T-561K-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091786-SCD0504T-561K-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCD0504T-561K-N CAD Model

Description

The SCD0504T-561K-N is a power inductor manufactured by Chilisin. It is designed for use in DC-DC converters and power supply circuits. The inductor is characterized by its compact size and shielded construction. The part number specifies an inductance of 560 μH with a tolerance of 10%.

Applications:

  • DC-DC Converters: Commonly used in step-up (boost), step-down (buck), and buck-boost converters to regulate voltage levels efficiently.
  • Power Supplies for Portable Devices: Suitable for use in power management circuits in smartphones, tablets, and laptops.
  • LED Lighting: Used in LED drivers to provide a stable current source for efficient LED operation.
  • Filtering Circuits: Employed in power line filtering to reduce noise and ripple.
  • Voltage Regulators: Used to maintain a stable output voltage in various electronic devices.

Features:

  • Inductance: 560 μH.
  • Compact Size: 0504 form factor suitable for space-constrained applications.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Handling: Designed to handle substantial current without saturation.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Power Conversion Efficiency: Reduces energy loss and heat generation in power converter circuits.
  • Stable Performance: Provides consistent inductance value over a range of operating temperatures.
  • Reduced EMI: Minimizes interference with nearby electronic components, ensuring reliable operation.
  • Long-Term Reliability: Designed for long-lasting and dependable performance in electronic devices.
  • Space-Saving Design: Enables smaller and more efficient power supply designs.

Additional Details:

The SCD0504T-561K-N inductor utilizes a ferrite core material, contributing to its low core loss and high efficiency. The shielded construction is crucial for reducing electromagnetic interference, making it well-suited for sensitive electronic environments. The surface-mount design simplifies assembly and allows for higher density board layouts.

Electrical Specifications:

  • Inductance: 560 μH
  • Tolerance: ±10%
  • Operating Temperature: -40°C to +125°C

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess