EN
  • EN
  • DE

SFX836UYA02

Part No SFX836UYA02
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 319459-SFX836UYA02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFX836UYA02 CAD Model

Description

The Samsung SFX836UYA02 is a surface-mount chip inductor. It is designed for high-frequency applications requiring a small form factor and reliable performance.

Applications:

  • Mobile phones
  • Wireless communication devices
  • Bluetooth modules
  • GPS devices
  • RF filters

Features:

  • Surface mount design (SMD)
  • Compact size
  • High Q factor
  • Excellent self-resonant frequency (SRF)
  • High current handling capability
  • RoHS compliant

Benefits:

  • Miniaturization of electronic circuits due to its small size.
  • Improved signal integrity in high-frequency applications due to its high Q factor and SRF.
  • Enhanced reliability and performance of wireless devices.
  • Easy assembly with automated pick-and-place equipment.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

This inductor is constructed with a ceramic core and wound with a copper wire. The construction contributes to its high Q factor and SRF. The specific inductance value and tolerance can vary based on the specific variant within the SFX836UYA02 series. It is designed to operate within a specific temperature range, typically from -40°C to +85°C. Proper reflow soldering techniques are essential for reliable mounting. The solder pad layout should adhere to Samsung's recommendations to ensure optimal performance and prevent soldering defects.

Datasheets for the Samsung SFX series of inductors contain detailed electrical characteristics, including inductance values, Q factor, SRF, DC resistance (DCR), and rated current. Consult the relevant datasheet for the specific SFX836UYA02 variant for precise specifications. The device is typically packaged on tape and reel for automated assembly.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
Silan
Lowest to $0.1964
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,025 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess