EN
  • EN
  • DE

PBY201209T-260Y-N

Part No PBY201209T-260Y-N
Manufacturer Chilisin
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1112220-PBY201209T-260Y-N
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBY201209T-260Y-N CAD Model

Description

The Chilisin PBY201209T-260Y-N is a high-performance wire-wound power inductor designed for various power supply and filtering applications. It offers a compact size, high inductance, and excellent current handling capabilities, making it suitable for space-constrained and demanding electronic devices.

Applications

  • DC-DC Converters
  • Power Supplies
  • Buck Converters
  • Boost Converters
  • EMI Filtering

Features

  • High Inductance Value
  • Compact Size
  • High Saturation Current
  • Low DC Resistance
  • Shielded Construction
  • RoHS Compliant

Benefits

  • Efficient Power Conversion: Reduces energy loss and improves overall system efficiency.
  • Compact Design: Enables miniaturization of electronic devices.
  • Stable Performance: Maintains consistent inductance and current handling capabilities under varying operating conditions.
  • Reduced EMI: Minimizes electromagnetic interference, ensuring stable and reliable operation.
  • Easy Integration: Compatible with standard SMT assembly processes.

Additional Details

The PBY201209T-260Y-N features a wire-wound construction with a ferrite core, providing high inductance and excellent magnetic shielding. The shielded construction minimizes electromagnetic interference (EMI), ensuring stable and reliable operation in sensitive electronic circuits. The inductor's low DC resistance (DCR) reduces power loss, improving overall system efficiency. Its high saturation current allows it to handle large currents without significant inductance drop, making it suitable for demanding power supply applications. The PBY201209T-260Y-N is designed for surface mount technology (SMT) assembly, simplifying integration with existing manufacturing processes. This inductor is commonly used in applications where high efficiency, compact size, and reliable performance are essential requirements. Its specifications include an inductance value of 26µH, a saturation current of approximately 1.2A, and a DC resistance of around 0.2 ohms. These characteristics make it a suitable choice for DC-DC converters, power supplies, and other power management circuits.

You May Also Be Interested in

Richtek USA Inc.
new, original packaged
Need more? Email Us
RF Micro Devices
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Radiall USA, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess