The PBY201209T-151Y-N is a high-frequency power inductor manufactured by Chilisin. This inductor is designed for use in a variety of power supply and filtering applications, characterized by its compact size and efficient energy storage capabilities. It is part of Chilisin's PBY series of power inductors, known for their reliability and performance in demanding electronic circuits.
Applications
- DC-DC converters
- Power supplies for portable devices
- Voltage regulators
- EMI filtering
- Boost and buck converters
Features
- Small size (2.0 x 1.2 x 0.9 mm)
- High current handling capability
- Shielded construction for low EMI
- High saturation current
- RoHS compliant
Benefits
- Efficient power conversion due to low DC resistance
- Reduced electromagnetic interference, ensuring stable operation of surrounding components
- Compact design allows for high-density circuit layouts
- Reliable performance in high-frequency applications
- Suitable for automated assembly due to its surface-mount design
Additional Details
The PBY201209T-151Y-N features a shielded construction, which minimizes electromagnetic interference (EMI). This is crucial in sensitive electronic devices where noise can affect performance. Its compact size makes it suitable for use in portable devices and other applications where space is limited. The inductor's high saturation current ensures that it can handle large current spikes without significant performance degradation. The inductance value is 150uH with a tolerance that enables precise circuit tuning. Its operating temperature range and soldering heat resistance adheres to industry standards. It is commonly used in DC-DC converters to efficiently store and release energy, contributing to the overall efficiency of the power supply. The materials used in its construction are chosen to withstand the rigors of automated assembly processes. The component's reliability and consistent performance make it a popular choice among design engineers.