The PBY160808T-800Y-N is a high-frequency multilayer chip inductor manufactured by Chilisin. This inductor is designed for applications requiring a small form factor and excellent electrical performance at high frequencies. It is particularly suitable for use in mobile communication devices, wireless LAN systems, and other RF applications.
Applications
- Mobile communication devices (smartphones, tablets)
- Wireless LAN (WLAN) systems
- RF modules
- Bluetooth devices
- GPS devices
- High-frequency circuits
Features
- Small form factor: 1.6mm x 0.8mm x 0.8mm
- High Q value for low losses
- Excellent self-resonant frequency (SRF)
- Tight tolerance of inductance value
- Multilayer construction for high reliability
- RoHS compliant
Benefits
- Reduced board space requirements due to small size
- Improved circuit performance with high Q and SRF
- Stable inductance over temperature
- Increased design flexibility
- Environmentally friendly
Additional Details
The PBY160808T-800Y-N features an inductance of 80nH with a tolerance of ±30%. It has a high self-resonant frequency, ensuring stable performance at high frequencies. The operating temperature range is typically -55°C to +125°C. The inductor's multilayer construction provides excellent mechanical strength and resistance to environmental stresses. It is designed for reflow soldering and is available in tape and reel packaging for automated assembly.
This inductor's characteristics make it well-suited for impedance matching, filtering, and RF choke applications within various high-frequency circuits. Its small size and high performance contribute to the miniaturization and improved efficiency of modern electronic devices.