EN
  • EN
  • DE

PBY160808T-110Y-N

Part No PBY160808T-110Y-N
Manufacturer Chilisin
Catalog OEM Parts (O - R)
Description Trans MOSFET P-CH 60V 7A 3-Pin(3+Tab) I2PAK Rail
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974506-PBY160808T-110Y-N
Categories OEM Parts(O-R)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PBY160808T-110Y-N CAD Model

Description

The PBY160808T-110Y-N is a wire-wound power inductor manufactured by Chilisin. This inductor is designed for high-frequency power applications requiring high current handling and low DC resistance. It's commonly used in DC-DC converters, power supplies, and RF circuits.

Applications

  • DC-DC Converters: Used for voltage regulation and power conversion.
  • Power Supplies: Used in various types of power supplies, including SMPS.
  • RF Circuits: Used in RF filters and impedance matching circuits.
  • Noise Filtering: Used to suppress noise in electronic circuits.
  • Energy Storage: Used to store energy in power applications.

Features

  • Wire-Wound Construction: Provides high current handling capability.
  • Low DC Resistance: Minimizes power loss during operation.
  • High Saturation Current: Can handle high currents without significant inductance drop.
  • Shielded Construction: Reduces EMI (Electromagnetic Interference).
  • Small Size: Compact footprint allows for use in space-constrained applications.
  • Operating Temperature: Wide operating temperature range for stable performance.

Benefits

  • High Efficiency: Low DC resistance minimizes power loss, increasing efficiency.
  • High Current Handling: Can handle high currents without saturation.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Compact Design: Small size allows for integration into small devices.
  • Stable Performance: Wide operating temperature range ensures stable performance in various conditions.

Additional Details

The PBY160808T-110Y-N power inductor is designed with a ferrite core material to provide high inductance and low core loss. The wire-wound construction provides excellent current handling capability. The shielded construction minimizes EMI, making it suitable for sensitive applications. The inductor is designed for surface mount assembly and is RoHS compliant. The datasheet provides detailed electrical and mechanical specifications.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Lowest to $18.4668
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8,475+ $0.0059 $50.0025
20,410+ $0.0049 $100.0090
31,915+ $0.0047 $150.0005
43,480+ $0.0046 $200.0080
56,820+ $0.0044 $250.0080
75,000+ $0.0040 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,418 pieces
MOQ: 8475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess