The PBY160808T-101Y-N is a power inductor manufactured by Chilisin Electronics. These inductors are designed for use in various power supply and filtering applications, where they provide efficient energy storage and noise reduction.
Applications:
- DC-DC converters
- Power supply circuits
- EMI filtering
- Buck converters
- Boost converters
- Portable electronic devices
- LED lighting
Features:
- Shielded construction
- High saturation current
- Low DC resistance
- Compact size
- Excellent EMI characteristics
- RoHS compliant
Benefits:
- Efficient power conversion
- Reduced EMI noise
- Stable performance in high current applications
- Space saving design
- Improved reliability in power circuits
Technical Specifications:
Based on the part number PBY160808T-101Y-N, the following can be inferred:
- Inductance: 100 μH (indicated by 101)
- Tolerance: Y (typically ±30%)
- Package Size: 160808 (likely indicates dimensions in mm or inches, check datasheet)
However, for precise electrical characteristics (saturation current, DC resistance, self-resonant frequency) and package dimensions, designers should consult the official Chilisin PBY160808T-101Y-N datasheet. The datasheet contains critical information needed for proper inductor selection and circuit design.